NIC Components Corp. Res, 232K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12T2323BTRF

Description
RES, 232K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:232kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 232K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:232kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components - 13AH4704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components
13AH4704
Res, 232K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components 13AH4704
RES, 232K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:232kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 232K, 0.01%, 0.125W, 1206/THIN FILM; Resistance:232kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232K, 0.01%, 0.125W, 1206; Resistance Nic Components - 16AH9673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232K, 0.01%, 0.125W, 1206; Resistance Nic Components
16AH9673
Res, 232K, 0.01%, 0.125W, 1206; Resistance Nic Components 16AH9673
RES, 232K, 0.01%, 0.125W, 1206; Resistance:232kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 232K, 0.01%, 0.125W, 1206; Resistance:232kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AH4704 16AH9673
Product Name Res, 232K, 0.01%, 0.125W, 1206/thin Film; Resistance Nic Components Res, 232K, 0.01%, 0.125W, 1206; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 232000 ohms 232000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details