NIC Components Corp. Res, 64R9, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12F64R9DTRF

Description
RES, 64R9, 1%, 0.125W, 1206, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Description
RES, 64R9, 1%, 0.125W, 1206, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 11AH7067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
11AH7067
Res, 64R9, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 11AH7067
RES, 64R9, 1%, 0.125W, 1206, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 64R9, 1%, 0.125W, 1206, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site
Res, 64R9, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH8619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH8619
Res, 64R9, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH8619
RES, 64R9, 1%, 0.125W, 1206, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 64R9, 1%, 0.125W, 1206, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH7067
Product Name Res, 64R9, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers