NIC Components Corp. Res, 4R53, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12F4R53CTRF

Description
RES, 4R53, 1%, 0.125W, 1206, THIN FILM; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 4R53, 1%, 0.125W, 1206, THIN FILM; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R53, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 15AH4942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R53, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
15AH4942
Res, 4R53, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 15AH4942
RES, 4R53, 1%, 0.125W, 1206, THIN FILM; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 4R53, 1%, 0.125W, 1206, THIN FILM; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R53, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 17AH7128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R53, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
17AH7128
Res, 4R53, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 17AH7128
RES, 4R53, 1%, 0.125W, 1206, THIN FILM; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 4R53, 1%, 0.125W, 1206, THIN FILM; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH4942
Product Name Res, 4R53, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details