NIC Components Corp. Res, 14R3, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12F14R3DTRF

Description
RES, 14R3, 1%, 0.125W, 1206, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 14R3, 1%, 0.125W, 1206, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14R3, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH4650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R3, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH4650
Res, 14R3, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH4650
RES, 14R3, 1%, 0.125W, 1206, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 14R3, 1%, 0.125W, 1206, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14R3, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 21AH5928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R3, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
21AH5928
Res, 14R3, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 21AH5928
RES, 14R3, 1%, 0.125W, 1206, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 14R3, 1%, 0.125W, 1206, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH4650
Product Name Res, 14R3, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details