NIC Components Corp. Res, 130R, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12F1300DTRF

Description
RES, 130R, 1%, 0.125W, 1206, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 1%, 0.125W, 1206, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 15AH9411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
15AH9411
Res, 130R, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 15AH9411
RES, 130R, 1%, 0.125W, 1206, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 130R, 1%, 0.125W, 1206, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 22AH3858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
22AH3858
Res, 130R, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 22AH3858
RES, 130R, 1%, 0.125W, 1206, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 130R, 1%, 0.125W, 1206, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH9411
Product Name Res, 130R, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details