NIC Components Corp. Res, 12K1, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12F1212DTRF

Description
RES, 12K1, 1%, 0.125W, 1206, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 1%, 0.125W, 1206, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 27AH8428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
27AH8428
Res, 12K1, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 27AH8428
RES, 12K1, 1%, 0.125W, 1206, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 12K1, 1%, 0.125W, 1206, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 14AH3471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
14AH3471
Res, 12K1, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components 14AH3471
RES, 12K1, 1%, 0.125W, 1206, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 12K1, 1%, 0.125W, 1206, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH8428
Product Name Res, 12K1, 1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details