NIC Components Corp. Res, 8R45, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D8R45BTRF

Description
RES, 8R45, 0.5%, 0.125W, 1206, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 8R45, 0.5%, 0.125W, 1206, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R45, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH8505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R45, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH8505
Res, 8R45, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH8505
RES, 8R45, 0.5%, 0.125W, 1206, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 8R45, 0.5%, 0.125W, 1206, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R45, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 14AH3423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R45, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
14AH3423
Res, 8R45, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 14AH3423
RES, 8R45, 0.5%, 0.125W, 1206, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 8R45, 0.5%, 0.125W, 1206, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH8505
Product Name Res, 8R45, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details