NIC Components Corp. Res, 3K32, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D3321DTRF

Description
RES, 3K32, 0.5%, 0.125W, 1206, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 0.5%, 0.125W, 1206, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH8424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH8424
Res, 3K32, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH8424
RES, 3K32, 0.5%, 0.125W, 1206, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K32, 0.5%, 0.125W, 1206, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 11AH1698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
11AH1698
Res, 3K32, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 11AH1698
RES, 3K32, 0.5%, 0.125W, 1206, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K32, 0.5%, 0.125W, 1206, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH8424
Product Name Res, 3K32, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details