NIC Components Corp. Res, 332R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D3320CTRF

Description
RES, 332R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 14AH3340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
14AH3340
Res, 332R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 14AH3340
RES, 332R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 332R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 20AH9038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
20AH9038
Res, 332R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 20AH9038
RES, 332R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 332R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH3340
Product Name Res, 332R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details