NIC Components Corp. Res, 1R37, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D1R37CTRF

Description
RES, 1R37, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.37ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 1R37, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.37ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R37, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 18AH5974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R37, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
18AH5974
Res, 1R37, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 18AH5974
RES, 1R37, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.37ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1R37, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.37ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R37, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 12AH4447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R37, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
12AH4447
Res, 1R37, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 12AH4447
RES, 1R37, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.37ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1R37, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.37ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH5974
Product Name Res, 1R37, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers