NIC Components Corp. Res, 169K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D1693CTRF

Description
RES, 169K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 169K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 21AH4190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
21AH4190
Res, 169K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 21AH4190
RES, 169K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 169K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH2115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH2115
Res, 169K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH2115
RES, 169K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 169K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH4190
Product Name Res, 169K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details