NIC Components Corp. Res, 1K24, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D1241DTRF

Description
RES, 1K24, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 11AH1634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
11AH1634
Res, 1K24, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 11AH1634
RES, 1K24, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K24, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH8347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH8347
Res, 1K24, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH8347
RES, 1K24, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K24, 0.5%, 0.125W, 1206, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH1634
Product Name Res, 1K24, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers