NIC Components Corp. Res, 115R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D1150CTRF

Description
RES, 115R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 115R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 115R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 22AH8926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
22AH8926
Res, 115R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 22AH8926
RES, 115R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 115R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 12AH7121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
12AH7121
Res, 115R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 12AH7121
RES, 115R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 115R, 0.5%, 0.125W, 1206, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH8926
Product Name Res, 115R, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details