NIC Components Corp. Res, 102K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12D1023CTRF

Description
RES, 102K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 102K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 10AH9347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
10AH9347
Res, 102K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 10AH9347
RES, 102K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 102K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components - 21AH5817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
21AH5817
Res, 102K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components 21AH5817
RES, 102K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 102K, 0.5%, 0.125W, 1206, THIN FILM; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH9347
Product Name Res, 102K, 0.5%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 102000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers