NIC Components Corp. Res, 866R, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12C8660DTRF

Description
RES, 866R, 0.25%, 0.125W, 1206/THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 866R, 0.25%, 0.125W, 1206/THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866R, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components - 14AH0493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
14AH0493
Res, 866R, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components 14AH0493
RES, 866R, 0.25%, 0.125W, 1206/THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 866R, 0.25%, 0.125W, 1206/THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866R, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components - 22AH1557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
22AH1557
Res, 866R, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components 22AH1557
RES, 866R, 0.25%, 0.125W, 1206/THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 866R, 0.25%, 0.125W, 1206/THIN FILM; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH0493
Product Name Res, 866R, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers