NIC Components Corp. Res, 576K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12C5763CTRF

Description
RES, 576K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:576kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 576K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:576kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 576K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components - 22AH1527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
22AH1527
Res, 576K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components 22AH1527
RES, 576K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:576kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 576K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:576kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components - 14AH9302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
14AH9302
Res, 576K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components 14AH9302
RES, 576K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:576kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 576K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:576kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH1527
Product Name Res, 576K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 576000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details