NIC Components Corp. Res, 20K5, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12C2052DTRF

Description
RES, 20K5, 0.25%, 0.125W, 1206/THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 0.25%, 0.125W, 1206/THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components - 12AH1861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
12AH1861
Res, 20K5, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components 12AH1861
RES, 20K5, 0.25%, 0.125W, 1206/THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 20K5, 0.25%, 0.125W, 1206/THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 0.25%, 0.125W, 1206; Resistance Nic Components - 20AH6642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.25%, 0.125W, 1206; Resistance Nic Components
20AH6642
Res, 20K5, 0.25%, 0.125W, 1206; Resistance Nic Components 20AH6642
RES, 20K5, 0.25%, 0.125W, 1206; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 20K5, 0.25%, 0.125W, 1206; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AH1861 20AH6642
Product Name Res, 20K5, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components Res, 20K5, 0.25%, 0.125W, 1206; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 20500 ohms 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details