NIC Components Corp. Res, 20K5, 0.25%, 0.125W, 1206; Resistance Nic Components NTR12C2052CTRF

Description
RES, 20K5, 0.25%, 0.125W, 1206; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 0.25%, 0.125W, 1206; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 0.25%, 0.125W, 1206; Resistance Nic Components - 18AH5856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.25%, 0.125W, 1206; Resistance Nic Components
18AH5856
Res, 20K5, 0.25%, 0.125W, 1206; Resistance Nic Components 18AH5856
RES, 20K5, 0.25%, 0.125W, 1206; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 20K5, 0.25%, 0.125W, 1206; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components - 10AH3467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
10AH3467
Res, 20K5, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components 10AH3467
RES, 20K5, 0.25%, 0.125W, 1206/THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 20K5, 0.25%, 0.125W, 1206/THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 18AH5856 10AH3467
Product Name Res, 20K5, 0.25%, 0.125W, 1206; Resistance Nic Components Res, 20K5, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 20500 ohms 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details