NIC Components Corp. Res, 121K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12C1213CTRF

Description
RES, 121K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 121K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components - 26AH2307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
26AH2307
Res, 121K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components 26AH2307
RES, 121K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 121K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components - 09AH7703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
09AH7703
Res, 121K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components 09AH7703
RES, 121K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 121K, 0.25%, 0.125W, 1206/THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.25%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH2307
Product Name Res, 121K, 0.25%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details