NIC Components Corp. Res, 86R6, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B86R6BTRF

Description
RES, 86R6, 0.1%, 0.125W, 1206, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 86R6, 0.1%, 0.125W, 1206, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86R6, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 15AH6773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
15AH6773
Res, 86R6, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 15AH6773
RES, 86R6, 0.1%, 0.125W, 1206, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.125W, 1206, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 27AH6364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
27AH6364
Res, 86R6, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 27AH6364
RES, 86R6, 0.1%, 0.125W, 1206, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.125W, 1206, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH6773
Product Name Res, 86R6, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers