NIC Components Corp. Res, 76K8, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B7682CTRF

Description
RES, 76K8, 0.1%, 0.125W, 1206, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 0.1%, 0.125W, 1206, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 14AH0134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
14AH0134
Res, 76K8, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 14AH0134
RES, 76K8, 0.1%, 0.125W, 1206, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 76K8, 0.1%, 0.125W, 1206, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 18AH5776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
18AH5776
Res, 76K8, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 18AH5776
RES, 76K8, 0.1%, 0.125W, 1206, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 76K8, 0.1%, 0.125W, 1206, THIN FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH0134
Product Name Res, 76K8, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details