NIC Components Corp. Res, 6K65, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B6651CTRF

Description
RES, 6K65, 0.1%, 0.125W, 1206, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, 6K65, 0.1%, 0.125W, 1206, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 6K65, 0.1%, 0.125W, 1206, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 6.65 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 0.125W at 70°C, with a maximum working voltage of 150V, making it suitable for various electronic applications. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high precision. Additionally, it is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The 1206 case size allows for easy integration into compact circuit designs.

Datasheet Summary
Powered by GS/AI

The Res, 6K65, 0.1%, 0.125W, 1206, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 6.65 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 0.125W at 70°C, with a maximum working voltage of 150V, making it suitable for various electronic applications. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high precision. Additionally, it is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The 1206 case size allows for easy integration into compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 22AH6536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
22AH6536
Res, 6K65, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 22AH6536
RES, 6K65, 0.1%, 0.125W, 1206, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 6K65, 0.1%, 0.125W, 1206, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 12AH9366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
12AH9366
Res, 6K65, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 12AH9366
RES, 6K65, 0.1%, 0.125W, 1206, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 6K65, 0.1%, 0.125W, 1206, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH6536
Product Name Res, 6K65, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details