NIC Components Corp. Res, 63R4, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B63R4CTRF

Description
RES, 63R4, 0.1%, 0.125W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 63R4, 0.1%, 0.125W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63R4, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH4504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH4504
Res, 63R4, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH4504
RES, 63R4, 0.1%, 0.125W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 63R4, 0.1%, 0.125W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63R4, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 17AH4203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
17AH4203
Res, 63R4, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 17AH4203
RES, 63R4, 0.1%, 0.125W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 63R4, 0.1%, 0.125W, 1206, THIN FILM; Resistance:63.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH4504
Product Name Res, 63R4, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details