NIC Components Corp. Res, 619R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B6190DTRF

Description
RES, 619R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 619R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 619R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH8110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH8110
Res, 619R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH8110
RES, 619R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 619R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH1963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH1963
Res, 619R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH1963
RES, 619R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 619R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH8110
Product Name Res, 619R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details