NIC Components Corp. Res, 49R9, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B49R9CTRF

Description
RES, 49R9, 0.1%, 0.125W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 0.1%, 0.125W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 27AH8255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
27AH8255
Res, 49R9, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 27AH8255
RES, 49R9, 0.1%, 0.125W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.125W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 11AH9257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
11AH9257
Res, 49R9, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 11AH9257
RES, 49R9, 0.1%, 0.125W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.125W, 1206, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH8255
Product Name Res, 49R9, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details