NIC Components Corp. Res, 499K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B4993CTRF

Description
RES, 499K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 499K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 15AH6737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
15AH6737
Res, 499K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 15AH6737
RES, 499K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 22AH8823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
22AH8823
Res, 499K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 22AH8823
RES, 499K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH6737
Product Name Res, 499K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers