NIC Components Corp. Res, 499R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B4990BTRF

Description
RES, 499R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 499R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 11AH4025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
11AH4025
Res, 499R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 11AH4025
RES, 499R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 18AH5749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
18AH5749
Res, 499R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 18AH5749
RES, 499R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 499R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH4025
Product Name Res, 499R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details