NIC Components Corp. Res, 422R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B4220DTRF

Description
RES, 422R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 422R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 10AH9099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
10AH9099
Res, 422R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 10AH9099
RES, 422R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 422R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 18AH5742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
18AH5742
Res, 422R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 18AH5742
RES, 422R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 422R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH9099
Product Name Res, 422R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details