NIC Components Corp. Res, 402R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B4020DTRF

Description
RES, 402R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 402R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 21AH5602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
21AH5602
Res, 402R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 21AH5602
RES, 402R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 402R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 11AH6809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
11AH6809
Res, 402R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 11AH6809
RES, 402R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 402R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH5602
Product Name Res, 402R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers