NIC Components Corp. Res, 3K01, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B3011BTRF

Description
RES, 3K01, 0.1%, 0.125W, 1206, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.1%, 0.125W, 1206, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 27AH8237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
27AH8237
Res, 3K01, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 27AH8237
RES, 3K01, 0.1%, 0.125W, 1206, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.125W, 1206, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 14AH3333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
14AH3333
Res, 3K01, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 14AH3333
RES, 3K01, 0.1%, 0.125W, 1206, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.125W, 1206, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH8237
Product Name Res, 3K01, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details