The Res, 27K4, 0.1%, 0.125W, 1206, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 27.4 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 0.125W at 70°C, with a maximum working voltage of 150V, making it suitable for various electronic applications. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and high precision. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The 1206 case size allows for easy integration into compact designs.
RES, 27K4, 0.1%, 0.125W, 1206, THIN FILM; Resistance:27.4kohm;
RES, 27K4, 0.1%, 0.125W, 1206, THIN FILM; Resistance:27.4kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 26AH8055 |
| Product Name | Res, 27K4, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 27400 ohms |