NIC Components Corp. Res, 261R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B2610CTRF

Description
RES, 261R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 261R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 22AH6470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
22AH6470
Res, 261R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 22AH6470
RES, 261R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 261R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 14AH2921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
14AH2921
Res, 261R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 14AH2921
RES, 261R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 261R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH6470
Product Name Res, 261R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details