NIC Components Corp. Res, 205R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B2050NTRF

Description
RES, 205R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH4482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH4482
Res, 205R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH4482
RES, 205R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 205R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 18AH2892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
18AH2892
Res, 205R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 18AH2892
RES, 205R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 205R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:205ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH4482
Product Name Res, 205R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details