NIC Components Corp. Res, 2K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B2001DTRF

Description
RES, 2K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 09AH7556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
09AH7556
Res, 2K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 09AH7556
RES, 2K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 22AH1274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
22AH1274
Res, 2K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 22AH1274
RES, 2K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH7556
Product Name Res, 2K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details