NIC Components Corp. Res, 200R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B2000DTRF

Description
RES, 200R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 26AH8034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
26AH8034
Res, 200R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 26AH8034
RES, 200R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 200R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 11AH6770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
11AH6770
Res, 200R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 11AH6770
RES, 200R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 200R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH8034
Product Name Res, 200R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details