NIC Components Corp. Res, 1K91, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B1911CTRF

Description
RES, 1K91, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 16AH8927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
16AH8927
Res, 1K91, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 16AH8927
RES, 1K91, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K91, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 27AH4907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
27AH4907
Res, 1K91, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 27AH4907
RES, 1K91, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K91, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH8927
Product Name Res, 1K91, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details