NIC Components Corp. Res, 178K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B1783CTRF

Description
RES, 178K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 178K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 27AH6291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
27AH6291
Res, 178K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 27AH6291
RES, 178K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 178K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 09AH7543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
09AH7543
Res, 178K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 09AH7543
RES, 178K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 178K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:178kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH6291
Product Name Res, 178K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details