NIC Components Corp. Res, 15R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B15R0DTRF

Description
RES, 15R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 16AH8910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
16AH8910
Res, 15R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 16AH8910
RES, 15R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 15R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 10AH6606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
10AH6606
Res, 15R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 10AH6606
RES, 15R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 15R, 0.1%, 0.125W, 1206, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH8910
Product Name Res, 15R, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details