NIC Components Corp. Res, 143K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B1433NTRF

Description
RES, 143K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 143K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 143K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 21AH5555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
21AH5555
Res, 143K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 21AH5555
RES, 143K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 143K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 143K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 09AH7525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
09AH7525
Res, 143K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 09AH7525
RES, 143K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 143K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH5555
Product Name Res, 143K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 143000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers