NIC Components Corp. Res, 1K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components NTR12B1001DTRF

Description
RES, 1K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 13AH9925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
13AH9925
Res, 1K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 13AH9925
RES, 1K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components - 27AH8209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
27AH8209
Res, 1K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components 27AH8209
RES, 1K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K, 0.1%, 0.125W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH9925
Product Name Res, 1K, 0.1%, 0.125W, 1206, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details