NIC Components Corp. Res, 909R, 0.05%, 0.125W, 1206; Resistance Nic Components NTR12A9090BTRF

Description
RES, 909R, 0.05%, 0.125W, 1206; Resistance:909ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 909R, 0.05%, 0.125W, 1206; Resistance:909ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.05%, 0.125W, 1206; Resistance Nic Components - 22AH6406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.05%, 0.125W, 1206; Resistance Nic Components
22AH6406
Res, 909R, 0.05%, 0.125W, 1206; Resistance Nic Components 22AH6406
RES, 909R, 0.05%, 0.125W, 1206; Resistance:909ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 909R, 0.05%, 0.125W, 1206; Resistance:909ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 13AH9909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
13AH9909
Res, 909R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 13AH9909
RES, 909R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 909R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AH6406 13AH9909
Product Name Res, 909R, 0.05%, 0.125W, 1206; Resistance Nic Components Res, 909R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers