NIC Components Corp. Res, 49K9, 0.05%, 0.125W, 1206; Resistance Nic Components NTR12A4992CTRF

Description
RES, 49K9, 0.05%, 0.125W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 0.05%, 0.125W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 0.05%, 0.125W, 1206; Resistance Nic Components - 21AH1343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.05%, 0.125W, 1206; Resistance Nic Components
21AH1343
Res, 49K9, 0.05%, 0.125W, 1206; Resistance Nic Components 21AH1343
RES, 49K9, 0.05%, 0.125W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 49K9, 0.05%, 0.125W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 11AH9169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
11AH9169
Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 11AH9169
RES, 49K9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 49K9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 21AH1343 11AH9169
Product Name Res, 49K9, 0.05%, 0.125W, 1206; Resistance Nic Components Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 49900 ohms 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details