NIC Components Corp. Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12A4992BTRF

Description
RES, 49K9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 27AH6240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
27AH6240
Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 27AH6240
RES, 49K9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 49K9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 10AH8958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
10AH8958
Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 10AH8958
RES, 49K9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 49K9, 0.05%, 0.125W, 1206/THIN FILM; Resistance:49.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH6240
Product Name Res, 49K9, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details