NIC Components Corp. SMD 324 Ohm 0.125W 8W Resistor NTR12A3240STRF

Description
Res Thin Film 1206 324 Ohm 0.05% 0.125W(1/8W) ±5ppm/°C Pad SMD T/R Product overview: NTR12A3240STRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 324 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 324 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR12A3240STRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 1206 324 Ohm 0.05% 0.125W(1/8W) ±5ppm/°C Pad SMD T/R Product overview: NTR12A3240STRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 324 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 324 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR12A3240STRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 324 Ohm 0.125W 8W Resistor - 52-NTR12A3240STRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 324 Ohm 0.125W 8W Resistor
52-NTR12A3240STRF
SMD 324 Ohm 0.125W 8W Resistor 52-NTR12A3240STRF
Res Thin Film 1206 324 Ohm 0.05% 0.125W(1/8W) ±5ppm/°C Pad SMD T/R Product overview: NTR12A3240STRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 324 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 324 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR12A3240STRF can be used for catalog matching and distributor lookup.

Res Thin Film 1206 324 Ohm 0.05% 0.125W(1/8W) ±5ppm/°C Pad SMD T/R Product overview: NTR12A3240STRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 324 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 324 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NTR12A3240STRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - NTR12A3240STRF - 1042135-NTR12A3240STRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NTR12A3240STRF
1042135-NTR12A3240STRF
Chip Resistor - Surface Mount - NTR12A3240STRF 1042135-NTR12A3240STRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042135-NTR12A3240ST RF Mounting: SMD (SMT) Resistance: 324 Ω Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042135-NTR12A3240STRF
Mounting: SMD (SMT)
Resistance: 324 Ω
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-NTR12A3240STRF 1042135-NTR12A3240STRF
Product Name SMD 324 Ohm 0.125W 8W Resistor Chip Resistor - Surface Mount - NTR12A3240STRF
Technology / Construction Thin Film
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers