NIC Components Corp. Res, 309K, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12A3093BTRF

Description
RES, 309K, 0.05%, 0.125W, 1206/THIN FILM; Resistance:309kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 309K, 0.05%, 0.125W, 1206/THIN FILM; Resistance:309kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309K, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 26AH7903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
26AH7903
Res, 309K, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 26AH7903
RES, 309K, 0.05%, 0.125W, 1206/THIN FILM; Resistance:309kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 309K, 0.05%, 0.125W, 1206/THIN FILM; Resistance:309kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309K, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 09AH7393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
09AH7393
Res, 309K, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 09AH7393
RES, 309K, 0.05%, 0.125W, 1206/THIN FILM; Resistance:309kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 309K, 0.05%, 0.125W, 1206/THIN FILM; Resistance:309kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH7903
Product Name Res, 309K, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 309000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers