NIC Components Corp. Res, 274R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12A2740DTRF

Description
RES, 274R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 274R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 13AH4424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
13AH4424
Res, 274R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 13AH4424
RES, 274R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 274R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274R, 0.05%, 0.125W, 1206; Resistance Nic Components - 20AH6151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 0.05%, 0.125W, 1206; Resistance Nic Components
20AH6151
Res, 274R, 0.05%, 0.125W, 1206; Resistance Nic Components 20AH6151
RES, 274R, 0.05%, 0.125W, 1206; Resistance:274ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 274R, 0.05%, 0.125W, 1206; Resistance:274ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AH4424 20AH6151
Product Name Res, 274R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components Res, 274R, 0.05%, 0.125W, 1206; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details