NIC Components Corp. Chip Resistor - Surface Mount - NTR12A2611DTRF NTR12A2611DTRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042063-NTR12A2611DT RF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Resistance: 2.61 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042063-NTR12A2611DT RF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Resistance: 2.61 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NTR12A2611DTRF - 1042063-NTR12A2611DTRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NTR12A2611DTRF
1042063-NTR12A2611DTRF
Chip Resistor - Surface Mount - NTR12A2611DTRF 1042063-NTR12A2611DTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042063-NTR12A2611DT RF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Resistance: 2.61 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042063-NTR12A2611DTRF
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.05 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Resistance: 2.61 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1042063-NTR12A2611DTRF
Product Name Chip Resistor - Surface Mount - NTR12A2611DTRF
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2610 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers