The Res, 237R, 0.05%, 0.125W, 1206/thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 237 ohms with a tolerance of ±0.05%, making it suitable for precision circuits. The power rating is 0.125W at 70°C, with a maximum working voltage of 150V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics. It is RoHS compliant, ensuring it meets environmental regulations. The 1206 case size allows for compatibility with various PCB designs, making it a versatile choice for engineers looking for reliable performance in their projects.
RES, 237R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
RES, 237R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15AH1593 |
| Product Name | Res, 237R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 237 ohms |