NIC Components Corp. Res, 16R5, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12A16R5CTRF

Description
RES, 16R5, 0.05%, 0.125W, 1206/THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 16R5, 0.05%, 0.125W, 1206/THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R5, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 12AH9267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
12AH9267
Res, 16R5, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 12AH9267
RES, 16R5, 0.05%, 0.125W, 1206/THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 16R5, 0.05%, 0.125W, 1206/THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R5, 0.05%, 0.125W, 1206; Resistance Nic Components - 17AH3886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 0.05%, 0.125W, 1206; Resistance Nic Components
17AH3886
Res, 16R5, 0.05%, 0.125W, 1206; Resistance Nic Components 17AH3886
RES, 16R5, 0.05%, 0.125W, 1206; Resistance:16.5ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 16R5, 0.05%, 0.125W, 1206; Resistance:16.5ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AH9267 17AH3886
Product Name Res, 16R5, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components Res, 16R5, 0.05%, 0.125W, 1206; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 16.5 ohms 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details