NIC Components Corp. Res, 154R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components NTR12A1540NTRF

Description
RES, 154R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 154R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 26AH7852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
26AH7852
Res, 154R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 26AH7852
RES, 154R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 154R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components - 09AH7336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
09AH7336
Res, 154R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components 09AH7336
RES, 154R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 154R, 0.05%, 0.125W, 1206/THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH7852
Product Name Res, 154R, 0.05%, 0.125W, 1206/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details